Richardson RFPD Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| K03 Heavy Discharge Type Aluminum Electrolytic Capacitors. These are surge-proof capacitors in aluminum can with insulating sleeve. Rated for heavy charge/discharge duty. To be mounted with ring clips or with... | |
| K04 Type Aluminum Electrolytic Capacitors. Extended life. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for parallel connection... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. Safety vent at bottom case or aside case. Snap in terminals for PCB mounting. Very high CV for unit volume with low... | |
| Surge-proof capacitor in aluminium can with insulation sleeve. | |
| Surge-proof capacitor in aluminum can with insulation sleeve. Poles brought out to heavy duty screw terminals. To be mounted with ring clips or with threaded stud. Very high CV for... |
| << Prev | Next >> |