The ST151V450K032 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for 450 Vdc with a capacitance of 150 µF and a tolerance of -10% to +20%. It features a snap-mount terminal style and measures 30 mm in diameter and 35 mm in length. The capacitor is rated for operation from -40 °C to +55 °C, with a maximum ESR of 0.61 Ω at 120 Hz and 25 °C, and is tested to withstand more than 30 million full discharges. Insulation is PVC or PET, with PET used for date codes after December 2019. The part complies with specified vibration, leakage current, and shelf life requirements under defined test conditions.
Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications—that’s more than ten years’ operation in emergency vehicles. This exceptional life capability is also available in screw-terminal and other case styles and other capacitance values. The ST’s magic is its ability to handle the spectrum of currents caused by full discharge at 1 Hz and faster rates. Because discharge energy is at frequencies from less than a hertz to thousands of hertz, power loss and heating are not predicted by the ESR at 120 Hz, and the open-structure anode foil of Type ST excels at low loss over the full spectrum.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | ST151V450K032 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 150 microF |
| Capacitance Tolerance | 20 (+/- %) |