Cornell Dubilier Aluminum Electrolytic SLPX153M016E1P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.66 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.66 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX153M016E1P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 15,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 33 mΩ at 25 °C and 20 kHz, and a ripple current rating of 4.66 A rms at 85 °C and 20 kHz. The part features a 30 mm diameter and 25 mm length with a 10 mm lead spacing. It is rated for 3,000 hours of life at full load and 85 °C, with an operating temperature range of -40 °C to +85 °C. The case is constructed with a PVC or PET insulating sleeve and uses a two-pin snap-in mounting style.

Datasheet Summary
Powered by GS/AI

The SLPX153M016E1P3 is an 85 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 15,000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a maximum ESR of 33 mΩ at 25 °C and 20 kHz, and a ripple current rating of 4.66 A rms at 85 °C and 20 kHz. The part features a 30 mm diameter and 25 mm length with a 10 mm lead spacing. It is rated for 3,000 hours of life at full load and 85 °C, with an operating temperature range of -40 °C to +85 °C. The case is constructed with a PVC or PET insulating sleeve and uses a two-pin snap-in mounting style.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX153M016E1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX153M016E1P3
Aluminum Electrolytic SLPX153M016E1P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.66 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.66 A @ 20 kHz, 85°C
  • ESR: 33 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - SLPX153M016E1P3 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SLPX153M016E1P3
Aluminum Electrolytic Capacitor SLPX153M016E1P3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX153M016E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX153M016E1P3-ND
Aluminum Electrolytic Capacitors SLPX153M016E1P3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX153M016E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX153M016E1P3
Aluminum Electrolytic Capacitors 2002-SLPX153M016E1P3
85 °C Snap-In Aluminum Electrolytic 15000µF 16V

85 °C Snap-In Aluminum Electrolytic 15000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX153M016E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX153M016E1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX153M016E1P3
CAP ALUM 15000UF 20% 16V SNAP

CAP ALUM 15000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX153M016E1P3 SLPX153M016E1P3 SLPX153M016E1P3-ND 2002-SLPX153M016E1P3 SLPX153M016E1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers