Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SLPX821M200C7P3

Description
Win Source Part Number: 1307510-SLPX821M200C 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 243mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX821M200C7P3,2266 -SLPX821M200C7P3,338 -1658 Ripple Current @ Low Frequency: 2.79 A @ 120 Hz Ripple Current @ High Frequency: 4.1 A @ 20 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307510-SLPX821M200C 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 243mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX821M200C7P3,2266 -SLPX821M200C7P3,338 -1658 Ripple Current @ Low Frequency: 2.79 A @ 120 Hz Ripple Current @ High Frequency: 4.1 A @ 20 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307510-SLPX821M200C7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307510-SLPX821M200C7P3
Capacitors - Aluminum Electrolytic Capacitors 1307510-SLPX821M200C7P3
Win Source Part Number: 1307510-SLPX821M200C 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 243mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX821M200C7P3,2266 -SLPX821M200C7P3,338 -1658 Ripple Current @ Low Frequency: 2.79 A @ 120 Hz Ripple Current @ High Frequency: 4.1 A @ 20 kHz

Win Source Part Number: 1307510-SLPX821M200C7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 243mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX821M200C7P3,2266-SLPX821M200C7P3,338-1658
Ripple Current @ Low Frequency: 2.79 A @ 120 Hz
Ripple Current @ High Frequency: 4.1 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1658-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1658-ND
Aluminum Electrolytic Capacitors 338-1658-ND
820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 3000 Hrs @ 85°C

820µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - SLPX821M200C7P3 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
SLPX821M200C7P3
Aluminum Electrolytic Capacitor SLPX821M200C7P3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX821M200C7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX821M200C7P3
Aluminum Electrolytic Capacitors 2002-SLPX821M200C7P3
85 °C Snap-In Aluminum Electrolytic 820µF 200V

85 °C Snap-In Aluminum Electrolytic 820µF 200V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX821M200C7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX821M200C7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX821M200C7P3
CAP ALUM 820UF 20% 200V SNAP

CAP ALUM 820UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1307510-SLPX821M200C7P3 338-1658-ND SLPX821M200C7P3 2002-SLPX821M200C7P3 SLPX821M200C7P3
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers