The THA272M050AC0C is a Thinpack™ aluminum electrolytic capacitor with a 53.8 mm length, rated for 50 Vdc and 2700 µF capacitance, ±20% tolerance, and a maximum ESR of 0.07 Ω at 25 °C. It operates from -55 °C to +85 °C for voltages ≤300 Vdc, with a 5000-hour life at 85 °C. The part has an 8.2 mm profile and supports ripple currents up to 2.50 A at 120 Hz in 65 °C ambient air. Terminals are 20 AWG tin-plated copper wire, and the case is aluminum with a bare can mounting style.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 2700µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2700µF 50V Aluminum Electrolytic Capacitors FlatPack 70mOhm @ 120Hz 5000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Radial Leaded 2700uF 20% 50V Aluminum Capacitor
CAP ALUM 2700UF 20% 50V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA272M050AC0C | 2002-THA272M050AC0C | THA272M050AC0C | 338-4441-ND | THA272M050AC0C | THA272M050AC0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF | 2700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |