The MLPS141M400EK0C is a 400 Vdc, 140 µF aluminum electrolytic capacitor in a flatpack package with dimensions 0.60 in × 1.81 in × 1.50 in, designed for high-reliability applications. It has a rated ripple current of 0.34 A at 120 Hz and 0.56 A at 20 kHz at 105 °C, with an ESR of 1597 mΩ at 25 °C and 1102 mΩ at 20 kHz. The capacitor features a welded seal, operates from -55 °C to 105 °C, and is tested for 10,000 hours at rated voltage and ripple current. Terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 A max. The case is aluminum with a stainless steel sleeve, and mounting requires additional restraint for high vibration environments. The units are mounted with no tabs and bare case, and conform to specified endurance and leakage current limits after 10,000-hour life testing.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 140µF 400V
CAP ALUM 140UF 20% 400V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS141M400EK0C | MLPS141M400EK0C | 2002-MLPS141M400EK0C | 338-MLPS141M400EK0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 140 microF | 140 microF | 140 microF | 140 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |