The MLSG791M075JK0C is a SlimpackTM aluminum electrolytic capacitor designed for high-reliability military and aerospace applications, featuring a stainless steel case and a low profile of 1.5 inches in length. It is rated for 75 Vdc with a capacitance of 790 µF and a tolerance of ±20%, and operates within a temperature range of -55 °C to +125 °C. The part meets a 5000-hour DC life test at 125 °C and withstands vibration up to 80 g when mounted with a JK case. Its ripple current at 85 °C is 1.5 A at 120 Hz and 90 A at 10 kHz, and it has a maximum ESR of 0.246 Ω at 120 Hz and 0.234 Ω at 10 kHz. The ESL is less than or equal to 30 nH measured at 1 MHz.
790µF 75V Aluminum Electrolytic Capacitors FlatPack 246mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 790µF 75V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 790UF 20% 75V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG791M075JK0C | MLSG791M075JK0C-ND | 2002-MLSG791M075JK0C | MLSG791M075JK0C | MLSG791M075JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 790 microF | 790 microF | 790 microF | 790 microF | 790 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |