85 °C Snap-In Aluminum Electrolytic 100µF 400V
Aluminum Electrolytic Snap-In Capacitors. Type SLPX is the best value package snap-in series for 85 ºC, 3000 hr operation. This series is the most economical choice for DC filtering and power supply applications where long life and high ripple capability are needed.
Cornell-Dubilier SLPX101M400A3P3
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.99Ohm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 100UF 20% 400V SNAP
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 400V, SLPC SERIES, LIFETIME @ TEMPERATIRE:3000 HRS @ 85°C, 2 PIN SNAP IN, 22MM X 30MM . FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | Richardson RFPD | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLPX101M400A3P3 | SLPX101M400A3P3 | 7441209 | 338-1947-ND | SLPX101M400A3P3 | 21296640 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| Operating Temperature | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| WVDC | 400 volts | 400 volts | 400 volts |