The MLPS501M250EA0C is a 105 °C aluminum electrolytic FlatpackTM capacitor with a rated voltage of 250 Vdc and capacitance of 500 µF, ±20% tolerance. The case measures 0.60 in height, 1.81 in width, and 2.00 in length, with bare aluminum construction and copper wire leads featuring brite tin plating. It supports a ripple current of 0.82 A at 120 Hz and 1.35 A at 20 kHz, with an ESR of 330 mΩ at 120 Hz. The capacitor is rated for 10,000 hours at rated voltage and ripple current at 105 °C. Operating temperature ranges from -55 °C to 105 °C. The case is sealed by welding with a stainless steel sleeve, and mounting tabs are welded to the case. Vibration resistance is up to 10 g peak without the HV option.
CAP ALUM 500UF 20% 250V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 500µF 250V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS501M250EA0C | 338-MLPS501M250EA0C-ND | 2002-MLPS501M250EA0C | MLPS501M250EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |