The MLP111M450EK1A is a 450 Vdc, 110 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length, weighs 30 g typical, and uses 18 AWG copper wire terminals with a lead-free finish. The capacitor offers a 50-year operational life at 45°C, with a maximum ESR of 1456 mΩ at 120 Hz and a rated ripple current of 0.96 A at 85°C. Its case temperature can reach 88°C under load, with a thermal resistance of 2.9 °C/W when heatsinked. ESL is less than 30 nH at 1 MHz, and it withstands vibration per MIL-STD-202. The part is qualified for operation from -55°C to +85°C with a capacitance tolerance of ±20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 110µF 450V
110µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 1.456Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 110UF 20% 450V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP111M450EK1A | MLP111M450EK1A | 2002-MLP111M450EK1A | MLP111M450EK1A-ND | MLP111M450EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 110 microF | 110 microF | 110 microF | 110 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |