Win Source Part Number: 1307686-SLPX222M063A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 181mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1589,SLPX222M063
Ripple Current @ Low Frequency: 2.35 A @ 120 Hz
Ripple Current @ High Frequency: 2.94 A @ 20 kHz
85 °C Snap-In Aluminum Electrolytic 2200µF 63V
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 181mOhm @ 120Hz 3000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, SNAP-IN, CAPACITANCE:2200F, VOLTAGE RATING:63V, PRODUCT RANGE:LPX SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, POLARITY:POLAR, DIAMETER:22MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 63V SNAP
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307686-SLPX222M063A3P3 | 2002-SLPX222M063A3P3 | 338-1589-ND | SLPX222M063A3P3 | 17363338 | SLPX222M063A3P3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2.20E9 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts | ||
| WVAC | 63 volts |