The MLS152M060EK0C is an aluminum electrolytic capacitor in the MLS 125 °C Flatpack™ series, designed for high-reliability applications up to 125 °C. It features a stainless steel case, a near-hermetic welded seal, and a 1.5-inch case length. Rated for 60 Vdc with a capacitance of 1500 µF and ±20% tolerance, it has a maximum ESR of 106 mΩ at 120 Hz and 77 mΩ at 20 kHz. The ripple current rating at 85 °C is 9.8 A, and it operates within a temperature range of -55 °C to +125 °C. The capacitor meets MIL-STD-202 and IEC 60068-2-6 vibration standards for up to 10g with proper mounting. Endurance life is rated at 10,000 hours at 85 °C under full load, with an expected operating life of 100 years. Weight is 43 g typical.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1500µF 60V Aluminum Electrolytic Capacitors FlatPack 106mOhm 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1500µF 60V
CAP ALUM 1500UF 20% 60V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS152M060EK0C | MLS152M060EK0C | 338-1379-ND | 2002-MLS152M060EK0C | MLS152M060EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |