The THA262M035AA0C is a ThinpackTM aluminum electrolytic capacitor with an 8.2 mm profile, rated for 35 Vdc and 2300 µF capacitance, and a ±20% tolerance. It has a 36.4 mm length, a maximum ESR of 0.12 Ω at 25 °C, and a ripple current rating of 1.90 A at 120 Hz and 2.09 A at 20 kHz under 65 °C ambient conditions. The capacitor operates from -55 °C to +85 °C and has a 5000-hour life at 85 °C under rated voltage. The case is a bare aluminum can with two terminals, and it complies with the vibration standard of 10g amplitude across 10 to 2000 Hz. The maximum surge voltage is 42 Vdc at 25 °C.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 2600µF 35V
2600µF 35V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 2600UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA262M035AA0C | 2002-THA262M035AA0C | THA262M035AA0C-ND | THA262M035AA0C | THA262M035AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2600 microF | 2600 microF | 2600 microF | 2600 microF | 2600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |