The MLPS131M420EK0C is a 130 µF, 420 Vdc aluminum electrolytic capacitor in a flatpack package measuring 0.60 inches in height, 1.81 inches in width, and 1.50 inches in length. It has a maximum ESR of 1614 mΩ at 120 Hz and 1114 mΩ at 20 kHz, with a rated ripple current of 0.34 Arms at 120 Hz and 0.55 Arms at 20 kHz at 105 °C. The part features a welded seal, operates from -55 °C to 105 °C, and is rated for 10,000 hours of life at rated voltage and ripple current. Terminals are copper wire with 60/40 tin/lead electroplate, and the case is aluminum with a stainless steel sleeve. The maximum surge voltage is 475 Vdc.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 130UF 20% 420V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 420V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS131M420EK0C | MLPS131M420EK0C | 338-MLPS131M420EK0C-ND | 2002-MLPS131M420EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |