The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.
330µF 200V Aluminum Electrolytic Capacitors FlatPack 426mOhm @ 120Hz 10000 Hrs @ 85°C
Win Source Part Number: 1071045-MLS331M200EK
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MLS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 10
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 426mOhm @ 120Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: FlatPack
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.500" L x 1.750" W (38.10mm x 44.45mm)
Alternative Parts (Cross-Reference): MLP331M250EK0C; MLP331M250EK1C; EKMH251VNN331MQ30T; 381LQ331M250H022; EET-HC2E331BA; ECO-S2EP331BA;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-MLS331M200EK1C
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 4.9 A @ 120 Hz
Ripple Current @ High Frequency: 6.2 A @ 20 kHz
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 200V
CAP ALUM 330UF 20% 200V FLATPACK
| Richardson RFPD | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS331M200EK1C | MLS331M200EK1C-ND | 1071045-MLS331M200EK1C | 2002-MLS331M200EK1C | MLS331M200EK1C |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |