The MLPS462M080EB0C is a flatpack aluminum electrolytic capacitor rated for 80 Vdc and 4600 µF, with a maximum ESR of 56 mΩ at 120 Hz and 45 mΩ at 20 kHz, and a rated ripple current of 2.16 Arms at 105 °C. It measures 0.60 in width, 1.81 in height, and 3.00 in length, with straight leads and no mounting tabs. The capacitor operates from -55 °C to 105 °C, maintains capacitance within ±20% tolerance, and is life-tested for 10,000 hours at rated voltage and ripple current at 105 °C. The case is aluminum with a stainless steel sleeve, and the terminals are copper wire with brite tin electroplate rated for 20 A max.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 4600UF 20% 80V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 4600µF 80V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS462M080EB0C | MLPS462M080EB0C | 338-MLPS462M080EB0C-ND | 2002-MLPS462M080EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 4600 microF | 4600 microF | 4600 microF | 4600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |