The MLP331M420EB0A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a 3.0-inch case length and 66 g typical weight. It has a rated voltage of 420 Vdc, capacitance of 330 µF, ±20% tolerance, and a maximum ESR of 530 mΩ at 120 Hz. The capacitor supports a ripple current of 2.1 A at 85 °C with a 20 kHz frequency, operates from -40 °C to +85 °C, and features a hermetic welded seal for a 50-year life at +45 °C. Thermal resistance from case to ambient is 1.3 °C/W when heatsinked with polyester insulation. The part meets MIL-STD-202 vibration standards and has an ESL of less than 30 nH at 1 MHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 420V
330µF 420V Aluminum Electrolytic Capacitors FlatPack, Tabbed 530mOhm 2000 Hrs @ 85°C
Win Source Part Number: 1025539-MLP331M420EB
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MLP
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 1
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 530mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Chassis Mount
Package / Case: FlatPack, Tabbed
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" L x 1.750" W (76.20mm x 44.45mm)
Alternative Parts (Cross-Reference): MLP331M400EB0A; MLP331M400EB0D; MLP331M400EB1A; E36D451HPN331MA67M; LLS2W331MELC; LLS2W331MELB;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: Q8179858A,338-1207
RoHS Status: RoHS non-compliant
CAP ALUM 330UF 20% 420V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M420EB0A | MLP331M420EB0A | 2002-MLP331M420EB0A | 338-1207-ND | 1025539-MLP331M420EB0A | MLP331M420EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |