The THA232M040AA0C is a Thinpack™ aluminum electrolytic capacitor with an 8.2 mm profile, designed for high-energy-density bulk storage in low-profile circuits. It has a capacitance of 2300 µF, a rated voltage of 40 Vdc, and a maximum ESR of 0.12 Ω at 25 °C. The part operates within a temperature range of -55 °C to +85 °C and has a 5000-hour life rating at 85 °C. It uses a bare can mounting style with two leads and measures 36.4 mm in length. The capacitor is rated for a maximum ripple current of 1.70 A at 120 Hz under 65 °C ambient conditions. Its case is constructed from aluminum, with terminals consisting of 20 AWG tin-plated copper wire. The part meets vibration specifications of 10g and is certified for operation up to 80,000 feet altitude.
2300µF 40V Aluminum Electrolytic Capacitors FlatPack 120mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 2300µF 40V
CAP ALUM 2300UF 20% 40V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA232M040AA0C | THA232M040AA0C-ND | THA232M040AA0C | 2002-THA232M040AA0C | THA232M040AA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2300 microF | 2300 microF | 2300 microF | 2300 microF | 2300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |