The MLSG721M200EB0A is a flatpack aluminum electrolytic capacitor with a 200 Vdc rated voltage, 720 µF capacitance, and a 3.0 inch case length. It features a stainless-steel case, operates from -55 °C to +125 °C, and is rated for 5000 hours of DC life at 125 °C. Maximum ESR is 172 mΩ at 120 Hz, with a ripple current of 7.7 A at 85 °C. Mounting includes welded tabs and 18 AWG copper wire terminals rated for 20 amps. The capacitor meets MIL-STD-202 and IEC 60068-2-6 vibration standards, with 30g tolerance under proper mounting restraint. Thermal resistance is 2.2 °C/W unheatsinked and 1.4 °C/W with both sides insulated with polyester. ESL is ≤30 nH at 1 MHz measured 1/4 inch from the case.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLSG721M200EB0A |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |