The MLSG103M040EB0C is a stainless-steel cased aluminum electrolytic capacitor in the FlatpackTM series, rated for 40 Vdc and 10,000 µF with ±20% capacitance tolerance. It has a case length of 3.0 inches, a maximum ESR of 36 mΩ at 25 °C and 120 Hz, and a rated ripple current of 16.9 A at 85 °C. The capacitor supports a temperature range of -55 °C to +125 °C and is designed for 5000 hours of life at 125 °C under rated voltage. Terminal connections are 18 AWG copper wire with tin-lead electroplate, and mounting is via welded tabs. The unit meets MIL-STD-202 vibration testing standards with additional mounting restraint required to achieve its 30g vibration rating.ESL is ≤30 nH at 1 MHz.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 10000µF 40V
10000µF 40V Aluminum Electrolytic Capacitors FlatPack 36mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10000UF 20% 40V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG103M040EB0C | 2002-MLSG103M040EB0C | MLSG103M040EB0C-ND | MLSG103M040EB0C | MLSG103M040EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |