MLPS742M040EA0C is a 40 Vdc, 7400 µF aluminum electrolytic capacitor in a FlatpackTM package with dimensions 0.60 in height, 1.81 in width, and 2.00 in length. It features a copper wire terminal with brite tin electroplate, a maximum ripple current of 2.22 Arms at 120 Hz and 2.47 Arms at 20 kHz at 105 °C, and a maximum ESR of 47 mΩ at 120 Hz. The capacitor is rated for operation from -55 °C to 105 °C, has a capacitance tolerance of ±20%, and is life-tested to 10,000 hours at rated voltage and ripple current at 105 °C. The case is aluminum with a stainless steel sleeve, and mounting tabs are welded to the case. The polyester sleeve insulation is indicated by the 'A' suffix. It supports high vibration resistance up to 20 g when designated as HV, and high reliability burn-in is available as an option.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 7400µF 40V
CAP ALUM 7400UF 20% 40V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS742M040EA0C | 2002-MLPS742M040EA0C | 338-MLPS742M040EA0C-ND | MLPS742M040EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 7400 microF | 7400 microF | 7400 microF | 7400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |