The MLP171M450EA0A is a 450 Vdc, 110 µF aluminum electrolytic capacitor in the MLP FlatpackTM series, designed for high-energy storage and voltage holdup in military, telecom, and computer applications. It has a 2.0 inch case length, weighs 42 g typical, and uses 18 AWG copper wire terminals with tin-lead electroplate. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of ±20%, and an ESR of 973 mΩ at 120 Hz. Ripple current capability at 85°C is 0.96 A, with an impedance ratio of Z(-55°C)/Z(+25°C) ≤ 2. The case features a welded, nearly hermetic seal for 50-year life at +45°C, and can be heatsinked to double ripple current capability. It meets MIL-STD-202 vibration standards and has an ESL of less than 30 nH. The polyester insulation version is indicated by the '1' suffix in its case code.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 170µF 450V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
170µF 450V Aluminum Electrolytic Capacitors FlatPack, Tabbed 973mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 170UF 20% 450V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP171M450EA0A | 2002-MLP171M450EA0A | MLP171M450EA0A | MLP171M450EA0A-ND | MLP171M450EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 170 microF | 170 microF | 170 microF | 170 microF | 170 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |