The MLSG212M060JH0C is a 60 Vdc aluminum electrolytic capacitor in the SlimpackTM series, with a 2.5-inch case length and stainless steel case. It has a capacitance of 2100 µF and ±20% tolerance, rated for 5000 hours at 125 °C under biased voltage. Ripple current is 2.5 A at 120 Hz and 72 A at 10 kHz at 85 °C case temperature. ESR is 0.057 Ω at 120 Hz and 0.054 Ω at 10 kHz. ESL is ≤30 nH at 1 MHz. It supports a 90 Vdc surge at 25 °C, operates from -55 °C to +125 °C, and meets MIL-STD-202 vibration requirements. Terminal style is 18 AWG copper wire with tin-lead electroplate. Designed for high-reliability aerospace applications.
2100µF 60V Aluminum Electrolytic Capacitors FlatPack 57mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 2100µF 60V
CAP ALUM 2100UF 20% 60V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG212M060JH0C | MLSG212M060JH0C-ND | MLSG212M060JH0C | 2002-MLSG212M060JH0C | MLSG212M060JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | 2100 microF | 2100 microF | 2100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |