The MLPS103M040EH0C is a 40 Vdc, 10,000 µF aluminum electrolytic capacitor in the MLPS Flatpack series, designed for high-reliability power supplies operating up to 105 °C. It features a welded seal, aluminum case with stainless steel sleeve, and bare case mounting with straight leads. Its dimensions are 0.60 in width, 1.81 in height, and 2.50 in length. At 120 Hz and 105 °C, it has a rated ripple current of 2.73 A and a maximum ESR of 36 mΩ. The capacitor meets a 10,000-hour endurance life test at rated voltage and ripple current, with capacitance tolerance of ±20% and leakage current ≤0.004 CV µA. It supports operation from -55 °C to 105 °C and maintains capacitance within 30% loss at low temperatures for voltages up to 50 Vdc. The part includes no optional features such as high vibration or high reliability burn-in as specified in the part number.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 10000µF 40V
CAP ALUM 10000UF 20% 40V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS103M040EH0C | MLPS103M040EH0C | 2002-MLPS103M040EH0C | 338-MLPS103M040EH0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |