The MLSG462M040JH0C is a 40 Vdc, 4600 µF aluminum electrolytic capacitor in a JH case with a 2.5-inch length, designed for high-reliability military and aerospace applications with a 5000-hour life at 125 °C. It has a stainless steel case, withstands 80 g vibration, and operates from -55 °C to 125 °C. The capacitor measures 2.5 inches in length and has an ESR of 0.056 Ω at 120 Hz and 0.053 Ω at 10 kHz, with a ripple current rating of 2.5 A at 85 °C case temperature. It meets MIL-STD-202 Method 204 vibration standards and includes a polyester insulation wrap that may add up to 0.020 inches to its dimensions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4600µF 40V Aluminum Electrolytic Capacitors FlatPack 56mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 4600µF 40V
CAP ALUM 4600UF 20% 40V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG462M040JH0C | MLSG462M040JH0C | MLSG462M040JH0C-ND | 2002-MLSG462M040JH0C | MLSG462M040JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4600 microF | 4600 microF | 4600 microF | 4600 microF | 4600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |