The MLPS681M250EH0C is a 105 °C aluminum electrolytic capacitor in a flatpack package, rated for 250 Vdc and 680 µF with ±20% capacitance tolerance. It has a maximum ESR of 243 mΩ at 120 Hz and a rated ripple current of 1.03 Arms at 105 °C. The case dimensions are 0.60 in width, 1.81 in height, and 2.50 in length, with a bare aluminum case and no insulation. The capacitor is designed for high-reliability applications and is tested to 10,000 hours at rated voltage and ripple current at 105 °C. It operates from -55 °C to 105 °C and supports up to 20 g vibration with the high-vibration option. Terminals are copper wire with 60/40 tin/lead electroplate, rated for 20 A max. The part includes mounting tabs and is compatible with heatsinking on one side.
CAP ALUM 680UF 20% 250V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 680µF 250V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS681M250EH0C | 338-MLPS681M250EH0C-ND | MLPS681M250EH0C | 2002-MLPS681M250EH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |