The MLSG682M020JA0C is a 20 Vdc, 6800 µF aluminum electrolytic capacitor in a SlimpackTM package with a case length of 2.0 inches and a stainless steel case, designed for high-reliability military and aerospace applications. It has a capacitance tolerance of ±20%, a rated ripple current of 2 A at 85 °C, and a maximum ESR of 0.068 Ω at 120 Hz. The capacitor operates from −55 °C to +125 °C, passes a 5000-hour life test at 125 °C and rated voltage, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a rating of 50 g. Its ESL is ≤30 nH at 1 MHz, and it supports a 24 A surge current at 25 °C. The case is clad in polyester insulation, with terminals of 18 AWG copper wire and tin-lead electroplate.
6800µF 20V Aluminum Electrolytic Capacitors FlatPack 72mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 6800µF 20V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 6800UF 20% 20V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG682M020JA0C | MLSG682M020JA0C-ND | 2002-MLSG682M020JA0C | MLSG682M020JA0C | MLSG682M020JA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |