Cornell Dubilier Aluminum Electrolytic Capacitors LP472M063E9P3

Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 4700µF 63V
Request a Quote Datasheet
Description
105 ºC Snap-In Aluminum Electrolytic Capacitors 4700µF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-LP472M063E9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LP472M063E9P3
Aluminum Electrolytic Capacitors 2002-LP472M063E9P3
105 ºC Snap-In Aluminum Electrolytic Capacitors 4700µF 63V

105 ºC Snap-In Aluminum Electrolytic Capacitors 4700µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - LP472M063E9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LP472M063E9P3-ND
Aluminum Electrolytic Capacitors LP472M063E9P3-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 1000 Hrs @ 105°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - LP472M063E9P3 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
LP472M063E9P3
Aluminum Electrolytic Capacitor LP472M063E9P3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LP472M063E9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LP472M063E9P3
Capacitors - Aluminum Electrolytic Capacitors LP472M063E9P3
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-LP472M063E9P3 LP472M063E9P3-ND LP472M063E9P3 LP472M063E9P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
WVDC 63 volts 63 volts 63 volts
Packing Method Carton Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details