The MLSG162M050JK0C is a slimpack aluminum electrolytic capacitor with a 50 Vdc rated voltage, 1600 µF capacitance, and a JK case measuring 1.5 inches in length. It features a stainless steel case, operates from -55 °C to +125 °C, and meets a 5000-hour life test at 125 °C under rated voltage. The part has a 20% capacitance tolerance, a maximum ESR of 0.108 Ω at 120 Hz, and a ripple current rating of 1.5 A at 85 °C. It supports 80 g vibration with proper mounting restraint and is designed for high-reliability aerospace and military applications. The case dimensions include a 1.0" by 0.5" profile, and it uses 18 AWG copper wire terminals with optional lead-free finishes.
1600µF 50V Aluminum Electrolytic Capacitors FlatPack 108mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 1600µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 1600UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG162M050JK0C | MLSG162M050JK0C-ND | 2002-MLSG162M050JK0C | MLSG162M050JK0C | MLSG162M050JK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |