Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 260µF 300V
CAP ALUM 260UF 20% 300V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS261M300EK0C | MLPS261M300EK0C | 2002-MLPS261M300EK0C | 338-MLPS261M300EK0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 260 microF | 260 microF | 260 microF | 260 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |