The THA102M075AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm length, rated for 75 Vdc and 1000 µF capacitance, and a tolerance of ±20%. It has a maximum ESR of 0.21 Ω at 25 °C and a ripple current rating of 1.40 A at 120 Hz and 1.82 A at 20 kHz under 65 °C ambient conditions. The component operates within a temperature range of -55 °C to +85 °C, complies with a 5000-hour life specification at 85 °C for 2020 and newer production, and features an 8.2 mm profile. It is mounted via two bare copper wire terminals with tin plating and meets a vibration test of 10g. Weight is 16 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1000µF 75V Aluminum Electrolytic Capacitors FlatPack 210mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 1000µF 75V
CAP ALUM 1000UF 20% 75V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA102M075AB0C | THA102M075AB0C | THA102M075AB0C-ND | 2002-THA102M075AB0C | THA102M075AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |