Cornell Dubilier Aluminum Electrolytic Capacitors MLS113M040EB0D

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS113M040EB0D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS113M040EB0D
Aluminum Electrolytic Capacitors 2002-MLS113M040EB0D
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 40V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - MLS113M040EB0D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
MLS113M040EB0D
Aluminum Electrolytic Capacitor MLS113M040EB0D
The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

The Type MLS extends the super performance of the MLP from a maximum operating temperature of 85 °C to 125 °C. While the MLP is inherently capable of operation at 125 °C, its flat aluminum case can't withstand the higher temperature without inflating from internal pressure. The MLS incorporates a rugged, stainless steel case which assures flatness to beyond 125 °C. The MLS is perfect for hi-rel military systems and applications operating above 85 °C.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS113M040EB0D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS113M040EB0D
Capacitors - Aluminum Electrolytic Capacitors MLS113M040EB0D
CAP ALUM 11000UF 20% 40V FLATPCK

CAP ALUM 11000UF 20% 40V FLATPCK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS113M040EB0D MLS113M040EB0D MLS113M040EB0D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 11000 microF 11000 microF 11000 microF
WVDC 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details