The MLSG221M250EK1A is a flatpack aluminum electrolytic capacitor with a 220 µF capacitance, 250 Vdc rated voltage, and ±20% tolerance, housed in a 1.5-inch case length with polyester insulation and bare can mounting. It operates from -55 °C to +125 °C, has a 5000-hour life at 125 °C under rated voltage, and a maximum ESR of 597 mΩ at 120 Hz. The case is stainless steel, supports up to 80,000 feet altitude, and has an ESL of ≤30 nH at 1 MHz. Ripple current capability is rated at 4.1 A at 120 Hz and 5.1 A at 10 kHz with an 85 °C case temperature. Vibration resistance is up to 10 g without additional mounting restraint. Capacitance tolerance and leakage current meet specified limits after shelf life and DC life tests.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLSG221M250EK1A |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |