The MLPS112M100EK0C is a 100 Vdc, 1100 µF flatpack aluminum electrolytic capacitor with a case size of 0.60 in wide, 1.81 in high, and 1.50 in long. It has a 120 Hz ESR of 148 mΩ and a ripple current capability of 1.04 Arms at 105°C. The capacitor is rated for 10,000 hours of life at rated voltage and ripple current at 105°C, with capacitance change ≤±15%, ESR under 2× catalog limit, and leakage current ≤0.004CV µA. It features a welded seal, aluminum case with stainless steel sleeve, and copper wire terminals with 60/40 tin/lead plating. The operating temperature range is -55°C to 105°C, and vibration resistance is up to 10 g peak. It supports a maximum surge voltage of 125 Vdc.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1100µF 100V
CAP ALUM 1100UF 20% 100V RADIAL
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS112M100EK0C | 2002-MLPS112M100EK0C | 338-MLPS112M100EK0C-ND | MLPS112M100EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1100 microF | 1100 microF | 1100 microF | 1100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |