The THA231M200AB0C is a Thinpack™ aluminum electrolytic capacitor with a 45.9 mm length, rated for 200 Vdc and 230 µF capacitance, ±20% tolerance. It features an 8.2 mm profile, operates from -55 °C to +85 °C, and has a 5000-hour life at 85 °C. The part has a maximum ESR of 0.65 Ω at 25 °C and supports a ripple current of 0.80 A at 65 °C ambient. Terminals are 20 AWG tin-plated copper wire, and the case is aluminum with bare can mounting. Vibration capability is rated at 10g, with altitude endurance to 80,000 feet.
230µF 200V Aluminum Electrolytic Capacitors FlatPack 650mOhm @ 120Hz 5000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 230µF 200V
CAP ALUM 230UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA231M200AB0C | THA231M200AB0C-ND | THA231M200AB0C | 2002-THA231M200AB0C | THA231M200AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 230 microF | 230 microF | 230 microF | 230 microF | 230 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |