The ST201V360K052 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, with a rated voltage of 360 Vdc and a capacitance of 200 µF. It features snap-mount terminals, a diameter of 30 mm, and a length of 50 mm. The capacitor supports more than 30 million full discharges in typical use, maintains a maximum ESR of 0.46 Ω at 25 °C and 120 Hz, and operates within a temperature range of -40 °C to +55 °C. Insulation is provided by PVC or PET sleeve, with PET used for date codes after December 2019. It meets specified limits for leakage current, dissipation factor, cold impedance, and vibration tolerance.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications - that's more than ten years' operation in emergency vehicles. This exceptional life capability is also available in screw-terminal and other case styles and other capacitance values. The ST's magic is its ability to handle the spectrum of currents caused by full discharge at 1 Hz and faster rates. Because discharge energy is at frequencies from less than a hertz to thousands of hertz, power loss and heating are not predicted by the ESR at 120 Hz, and the open-structure anode foil of Type ST excels at low loss over the full spectrum.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ST201V360K052 | 2002-ST201V360K052 | ST201V360K052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) | -40 to 55 C (-40 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 200 microF | 200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |