The MLP131M420EK0C is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK) and a rated voltage of 420 Vdc, with a capacitance of 130 µF and a tolerance of ±20%. The capacitor features a flatpack design with a height of approximately 0.5 inches, suitable for low-profile mounting. It operates from -55°C to +85°C and is rated for a 50-year life at +45°C. The case is aluminum with solderable 18 AWG copper terminals, and the maximum ESR at 120 Hz is 1320 mΩ, with a ripple current rating of 1.0 A at 85°C without a heatsink. It meets MIL-STD-202 vibration standards and has an ESL of less than 30 nH at 1 MHz. Mounting style is with no tabs and two leads (style C).
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 130µF 420V
130µF 420V Aluminum Electrolytic Capacitors FlatPack 1.32Ohm @ 120Hz 2000 Hrs @ 85°C
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
CAP ALUM 130UF 20% 420V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP131M420EK0C | 2002-MLP131M420EK0C | MLP131M420EK0C-ND | MLP131M420EK0C | MLP131M420EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF | 130 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |