MLPS182M080EK0C is a 1,800 µF, 80 Vdc aluminum electrolytic capacitor in a flatpack case with dimensions 0.60 in width, 1.81 in height, and 1.50 in length. It features a bare aluminum case with stainless steel sleeve, copper wire terminals with 60/40 tin/lead plating, and a maximum ripple current of 1.09 A at 120 Hz and 1.36 A at 20 kHz at 105 °C. The capacitor is rated for -55 °C to 105 °C operation, has a capacitance tolerance of ±20%, and meets a 10,000-hour endurance life test at rated voltage and ripple current. Vibration resistance is certified up to 10 g (peak) for standard variants, and it supports surge voltage up to 100 Vdc.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 1800UF 20% 80V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1800µF 80V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS182M080EK0C | MLPS182M080EK0C | 338-MLPS182M080EK0C-ND | 2002-MLPS182M080EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |