The MLSG801M100JH0C is a Slimpack™ aluminum electrolytic capacitor with a stainless steel case, designed for high-reliability applications in military and aerospace environments. It has a rated voltage of 100 Vdc, a capacitance of 800 µF, and a case length of 2.5 inches (JH). It meets a DC life test of 5000 hours at 125 °C and operates within a temperature range of -55 °C to +125 °C. The capacitor supports a ripple current of 3.6 A at 85 °C and 120 Hz, with an ESR of 0.484 Ω at 120 Hz. It is rated for vibration levels up to 50 g and complies with MIL-STD-202 and IEC 60068-2-6 standards. The part is not heatsinked and has a maximum leakage current of 0.002 CV µA at 25 °C. Capacitance tolerance is ±20%, and ESL is ≤30 nH measured at 1 MHz. Mounting is through two lead terminals.
800µF 100V Aluminum Electrolytic Capacitors FlatPack 484mOhm @ 120Hz 5000 Hrs @ 125°C
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 800µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 800UF 20% 100V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG801M100JH0C | MLSG801M100JH0C-ND | 2002-MLSG801M100JH0C | MLSG801M100JH0C | MLSG801M100JH0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 800 microF | 800 microF | 800 microF | 800 microF | 800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |