MLPS372M050EK0C is a 50 Vdc, 3700 µF aluminum electrolytic capacitor in a flatpack package measuring 0.60 in wide, 1.81 in high, and 1.50 in long. It has a 120 Hz ESR of 70 mΩ and a ripple current rating of 1.64 Arms at 105 °C. The capacitor operates from -55 °C to 105 °C, supports 10,000 hours of life at rated voltage and temperature, and is constructed with a welded seal and aluminum case with a stainless steel sleeve. Terminals are copper wire with 60/40 tin/lead electroplate. Capacitance tolerance is ±20%.
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 3700µF 50V
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 3700UF 20% 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS372M050EK0C | 2002-MLPS372M050EK0C | MLPS372M050EK0C | 338-MLPS372M050EK0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3700 microF | 3700 microF | 3700 microF | 3700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |