The THA161M300AB0C is a thinpack aluminum electrolytic capacitor with an 8.2 mm profile, designed for high energy density in low-profile circuits. It has a rated voltage of 300 Vdc, capacitance of 160 µF, and a tolerance of ±20%. The component measures 45.9 mm in length and uses a bare can mounting style with two leads. It supports a temperature range of -55 °C to +85 °C, has a 5000-hour life at 85 °C, and a maximum ESR of 0.65 Ω at 25 °C. Ripple current capability at 65 °C ambient is 0.80 A at 120 Hz. The capacitor meets vibration specifications of 10g and is rated for operation up to 80,000 feet altitude.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
160µF 300V Aluminum Electrolytic Capacitors FlatPack 650mOhm @ 120Hz 5000 Hrs @ 85°C
Thinpack, Aluminum Electrolytic Capacitor, 85 ºC 160µF 300V
CAP ALUM 160UF 20% 300V FLATPACK
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | THA161M300AB0C | THA161M300AB0C | THA161M300AB0C-ND | 2002-THA161M300AB0C | THA161M300AB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF | 160 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |