The MLPS113M035EH0C is a 105 °C flatpack aluminum electrolytic capacitor with a capacitance of 11,000 µF, a rated voltage of 35 Vdc, and a case code EH measuring 0.60 in wide, 1.81 in high, and 2.50 in long. It has a maximum ESR of 36 mΩ at 120 Hz and a rated ripple current of 2.75 Arms at 105 °C. The capacitor features a welded seal, stainless steel sleeve, and copper wire terminals with 60/40 tin/lead electroplate. It is rated for a temperature range of -55 °C to 105 °C, meets 10,000-hour endurance life at rated voltage and ripple current, and supports high vibration resistance up to 20 g when specified as an HV option. Capacitance tolerance is ±20%, and leakage current is limited to ≤0.004 CV µA after 5 minutes at rated voltage.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 11000µF 35V
CAP ALUM 11000UF 20% 35V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS113M035EH0C | MLPS113M035EH0C | 2002-MLPS113M035EH0C | 338-MLPS113M035EH0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 11000 microF | 11000 microF | 11000 microF | 11000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |