Cornell Dubilier Aluminum Electrolytic Capacitors LPX152M250H9P3

Description
85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 1500µF 250V
Request a Quote Datasheet
Description
85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 1500µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-LPX152M250H9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-LPX152M250H9P3
Aluminum Electrolytic Capacitors 2002-LPX152M250H9P3
85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 1500µF 250V

85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 1500µF 250V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4102-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4102-ND
Aluminum Electrolytic Capacitors 338-4102-ND
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 133mOhm @ 120Hz 1000 Hrs @ 85°C

1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 133mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - LPX152M250H9P3 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
LPX152M250H9P3
Aluminum Electrolytic Capacitor LPX152M250H9P3
Type LPX radial leaded snap-in aluminum electrolytic capacitors are a compact design for high density packaging and are ideal for high voltage, switch mode power supply input filtering applications.

Type LPX radial leaded snap-in aluminum electrolytic capacitors are a compact design for high density packaging and are ideal for high voltage, switch mode power supply input filtering applications.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPX152M250H9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LPX152M250H9P3
Capacitors - Aluminum Electrolytic Capacitors LPX152M250H9P3
CAP ALUM 1500UF 20% 250V SNAP

CAP ALUM 1500UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-LPX152M250H9P3 338-4102-ND LPX152M250H9P3 LPX152M250H9P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711146 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers