The MLSG561M250EB0C is a stainless-steel cased aluminum electrolytic capacitor in the FlatpackTM series, rated for 5000 hours of life at 125°C and 250 Vdc. It has a capacitance of 560 µF with ±20% tolerance, a maximum ESR of 240 mΩ at 120 Hz, and a ripple current rating of 6.5 A at 85°C. The case measures 3.0 inches in length with integrated mounting tabs, and includes polyester insulation. The capacitor supports operation from -55°C to +125°C, with an impedance ratio of ≤2 at -55°C relative to +25°C, and an ESL of ≤30 nH measured at 1 MHz. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards when properly mounted with additional restraint.
Flatpack, 5000 hr@125 ºC, Aluminum Electrolytic 560µF 250V
560µF 250V Aluminum Electrolytic Capacitors FlatPack 240mOhm @ 120Hz 5000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 560UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLSG561M250EB0C | 2002-MLSG561M250EB0C | MLSG561M250EB0C-ND | MLSG561M250EB0C | MLSG561M250EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |