The MLP821M250EB0A is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer applications. It has a case length of 3.0 inches and weighs 66 g typical, with a rated voltage of 250 Vdc and a capacitance of 820 µF. The part supports a temperature range of -40°C to +85°C, has a capacitance tolerance of ±20%, and an ESR of 285 mΩ at 120 Hz. It delivers a ripple current of 2.4 A at 85°C with no heatsink, and this capability doubles when mounted to an external heatsink. The capacitor features a near-hermetic welded seal for a 50-year life at +45°C, withstands more than 80,000 feet altitude, and meets vibration standards MIL-STD-202 Method 204 and IEC 60068-2-6. Terminals are 18 AWG copper wire with 60/40 tin-lead electroplate, and the case is aluminum with mounting tabs.
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 820µF 250V
820µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 172mOhm 2000 Hrs @ 85°C
CAP ALUM 820UF 20% 250V FLATPACK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP821M250EB0A | MLP821M250EB0A | 2002-MLP821M250EB0A | 338-1219-ND | MLP821M250EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |