The MLP331M250EK0A is a very low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in demanding electronic assemblies. It has a 1.5-inch case length, weighs 30 g typical, and uses mounting tabs. It is rated for 250 Vdc with a capacitance of 330 µF and a tolerance of ±20%. The capacitor operates from -55°C to +85°C, has an ESR of 426 mΩ at 120 Hz, and supports a rated ripple current of 1.8 A at 85°C without a heatsink. Internal heating limits assure a maximum core temperature of 88°C, and the nearly hermetic welded seal supports a 50-year life at +45°C. The ESL is less than 30 nH at 1 MHz, and it meets vibration testing per MIL-STD-202 and IEC 60068-2-6. It can be heatsinked to double ripple current capability.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 250V
330µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 426mOhm 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M250EK0A | 2002-MLP331M250EK0A | 338-1205-ND | MLP331M250EK0A | MLP331M250EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |