The MLP162M100EA0A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in high-reliability applications, with a rated voltage of 100 Vdc, capacitance of 1600 µF, and a case length of 2.0 inches. It has a maximum ESR of 76 mΩ at 120 Hz and a rated ripple current of 4.7 A at 85 °C. The capacitor features a 50-year life at +45 °C, a temperature range of -40 °C to +85 °C, and a case height of 0.5 inch. The terminals are 18 AWG copper wire with tin-lead plating, and the case is aluminum with optional polyester insulation. Thermal resistance with no heatsink is 2.1 °C/W, and ESL is less than 30 nH. Vibration tolerance meets MIL-STD-202, Method 204, with 10g amplitude across 10-2000 Hz. Capacitance tolerance is ±20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1600µF 100V
Win Source Part Number: 1073372-MLP162M100EA
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MLP
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 1
Capacitance: 1600 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 76mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: FlatPack, Tabbed
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 2.000" L x 1.750" W (50.80mm x 44.45mm)
Alternative Parts (Cross-Reference): MLP152M080EK1A; MLP152M080EK1D; MLP152M080EK0A; E36D451HPN152MCA5M; LNT2C152MSE; LNT2D152MSE;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
RoHS Status: RoHS non-compliant
Ripple Current @ Low Frequency: 4.7 A @ 120 Hz
Ripple Current @ High Frequency: 5.6 A @ 20 kHz
1600µF 100V Aluminum Electrolytic Capacitors FlatPack, Tabbed 76mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1600UF 20% 100V FLATPCK
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP162M100EA0A | MLP162M100EA0A | 2002-MLP162M100EA0A | 1073372-MLP162M100EA0A | MLP162M100EA0A-ND | MLP162M100EA0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | 1600 microF | 1600 microF | 1600 microF | 1600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |