The MLPS292M100EB0C is a 105 °C flatpack aluminum electrolytic capacitor with a rated voltage of 100 Vdc and a capacitance of 2900 µF. It has a case size of 0.60 in wide, 1.81 in high, and 3.00 in long, with straight leads and no mounting tabs. At 120 Hz and 25 °C, its ESR is 62 mΩ, with a maximum ripple current of 2.06 Arms at 105 °C and 2.55 Arms at 20 kHz. The capacitor meets a 10,000-hour endurance life test at rated voltage and ripple current at 105 °C, with capacitance change within ±15% and ESR below twice the catalog limit. The case is aluminum with a stainless steel sleeve and welded seals. The part supports high vibration up to 20 g when designated as an HV variant, and includes optional 48-hour burn-in for high-reliability applications.
Type MLPS/MLPSR 105 C Flatpack, Ultra Long Life, Aluminum Electrolytic
Type MLPS Flatpack aluminum electrolytic capacitors offer high capacitance density in a low-profile package at 105 C. Their welded seals and rugged construction provide extraordinary long-life and reliability needed for ruggedized, commercial, and military-grade power supplies. MLPS Flatpacks have been fully tested to 10,000 hours at rated voltage and ripple current at 105 C.
Highlights
CAP ALUM 2900UF 20% 100V RADIAL
105 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2900µF 100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLPS292M100EB0C | MLPS292M100EB0C | 338-MLPS292M100EB0C-ND | 2002-MLPS292M100EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2900 microF | 2900 microF | 2900 microF | 2900 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |