Type LP radial snap-in aluminum electrolytic capacitors are small in size and are rated for low voltage applications. Their durable construction guarantees a long life while operating up to 105 °C with a stable ESR. These features make the Type LP ideal for use in switch-mode power supplies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | LP222M100H7P3 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) |