The MLP331M400EB0A is a flatpack aluminum electrolytic capacitor designed for voltage holdup and filtering in demanding applications, with a 3.0-inch case length and a rated voltage of 400 Vdc. It has a capacitance of 330 µF, a maximum ESR of 530 mΩ at 120 Hz, and a ripple current rating of 2.1 A at 85 °C. The capacitor operates from -55 °C to +85 °C and features a nearly hermetic welded seal for a 50-year life at +45 °C. It weighs 66 g and has terminals consisting of 18 AWG copper wire with tin-lead electroplate. The case dimensions and thermal performance allow for heatsinking to double ripple current capability, and the device meets vibration standards of 10 g across 10-2,000 Hz. It has an ESL of less than 30 nH and operates with a capacitance tolerance of ±20%.
330µF 400V Aluminum Electrolytic Capacitors FlatPack, Tabbed 530mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 330µF 400V
The MLP's high-energy storage and box-shape make it perfect for voltage holdup or filtering in military SEM-E modules, telecom circuit packs and computer cards. The MLP delivers up to 20 joules of energy storage in a 1/2"" height with 50 year's life at +45 °C. You can readily heatsink it to double the ripple-current capability. The MLP is the square-peg component that fits the square-holes in electronic assemblies.
CAP ALUM 330UF 20% 400V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP331M400EB0A | 338-1206-ND | 2002-MLP331M400EB0A | MLP331M400EB0A | MLP331M400EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |